Vishay Precision Group Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C16R00KE70

Description
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C16R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C16R00KE70
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C16R00KE70
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C16R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C16R00KE70
Wirewound Resistors 3110-CW02C16R00KE70
CW-2C 16 10% E70 e3

CW-2C 16 10% E70 e3

Supplier's Site Datasheet
Cw-2C 16 10% E70 E3 Vishay - 70P8605 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 16 10% E70 E3 Vishay
70P8605
Cw-2C 16 10% E70 E3 Vishay 70P8605
CW-2C 16 10% E70 e3

CW-2C 16 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C16R00KE70 3110-CW02C16R00KE70 70P8605
Product Name Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 16 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details