Vishay Precision Group Wirewound Resistors CW02C1R740JS7014

Description
CW-2C-14 1.74 5% S70
Request a Quote Datasheet
Description
CW-2C-14 1.74 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1R740JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R740JS7014
Wirewound Resistors 3110-CW02C1R740JS7014
CW-2C-14 1.74 5% S70

CW-2C-14 1.74 5% S70

Supplier's Site Datasheet
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R740JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R740JS7014
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R740JS7014
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay - 43C9719 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay
43C9719
Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay 43C9719
CW, 0.500 x 0.218", 1.74 Ohm, 5%

CW, 0.500 x 0.218", 1.74 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1R740JS7014 CW02C1R740JS7014 43C9719
Product Name Wirewound Resistors Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 1.74 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details