CW-2C 18K 10% E70 e3
Res Wirewound 18K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW02C18K00KE70 | CW02C18K00KE70 |
| Product Name | Wirewound Resistors | Res Wirewound 18K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 18000 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |