CW-2C-14 1 5% S70
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,1Ohms,5+/-% Tol,-50,50ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C1R000JS7014 | CW02C1R000JS7014 | 43C9700 |
| Product Name | Wirewound Resistors | Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R | Res,metal Alloy,1Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 1 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | MetalAlloy |