Vishay Precision Group Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K200KE1214

Description
Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K200KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K200KE1214
Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K200KE1214
Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C1K200KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K200KE1214
Wirewound Resistors 3110-CW02C1K200KE1214
CW-2C-14 1.2K 10% E12 e3

CW-2C-14 1.2K 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 1.2K 10% E12 E3 Vishay - 70P8154 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.2K 10% E12 E3 Vishay
70P8154
Cw-2C-14 1.2K 10% E12 E3 Vishay 70P8154
CW-2C-14 1.2K 10% e12 E3

CW-2C-14 1.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K200KE1214 3110-CW02C1K200KE1214 70P8154
Product Name Res Wirewound 1.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 1.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details