Vishay Precision Group Wirewound Resistors CW02C180R0KE70

Description
CW-2C 180 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 180 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C180R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C180R0KE70
Wirewound Resistors 3110-CW02C180R0KE70
CW-2C 180 10% E70 e3

CW-2C 180 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C180R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C180R0KE70
Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C180R0KE70
Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 180 10% E70 E3 Vishay - 70P8668 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 180 10% E70 E3 Vishay
70P8668
Cw-2C 180 10% E70 E3 Vishay 70P8668
CW-2C 180 10% E70 e3

CW-2C 180 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C180R0KE70 CW02C180R0KE70 70P8668
Product Name Wirewound Resistors Res Wirewound 180 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 180 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 180 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers