Vishay Precision Group Wirewound Resistors CW02C220R0KE7014

Description
CW-2C-14 220 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 220 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C220R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C220R0KE7014
Wirewound Resistors 3110-CW02C220R0KE7014
CW-2C-14 220 10% E70 e3

CW-2C-14 220 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C220R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C220R0KE7014
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C220R0KE7014
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 220 10% E70 E3 Vishay - 70P8875 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 220 10% E70 E3 Vishay
70P8875
Cw-2C-14 220 10% E70 E3 Vishay 70P8875
CW-2C-14 220 10% E70 e3

CW-2C-14 220 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C220R0KE7014 CW02C220R0KE7014 70P8875
Product Name Wirewound Resistors Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 220 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 220 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers