Vishay Precision Group Wirewound Resistors CW02C1K500JE7014

Description
CW-2C-14 1.5K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 1.5K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K500JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K500JE7014
Wirewound Resistors 3110-CW02C1K500JE7014
CW-2C-14 1.5K 5% E70 e3

CW-2C-14 1.5K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C1K500JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C1K500JE7014
Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K500JE7014
Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 1.5K 5% E70 E3 Vishay - 70P8201 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.5K 5% E70 E3 Vishay
70P8201
Cw-2C-14 1.5K 5% E70 E3 Vishay 70P8201
CW-2C-14 1.5K 5% E70 e3

CW-2C-14 1.5K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K500JE7014 CW02C1K500JE7014 70P8201
Product Name Wirewound Resistors Res Wirewound 1.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 1.5K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details