Wirewound ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; Op...
CW-2C 200 5% E73 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | CW02C200R0JE73 | 3110-CW02C200R0JE73 |
| Product Name | Wirewound ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; Op... | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Resistance Range | 200 ohms | 200 ohms |
| Tolerance | 5 +/- % | 5 +/- % |