Vishay Precision Group Wirewound Resistors CW02C1K300JE12

Description
CW-2C 1.3K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 1.3K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K300JE12
Wirewound Resistors 3110-CW02C1K300JE12
CW-2C 1.3K 5% E12 e3

CW-2C 1.3K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K300JE12
Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K300JE12
Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 1.3K 5% E12 E3 Vishay - 70P8165 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.3K 5% E12 E3 Vishay
70P8165
Cw-2C 1.3K 5% E12 E3 Vishay 70P8165
CW-2C 1.3K 5% e12 E3

CW-2C 1.3K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K300JE12 CW02C1K300JE12 70P8165
Product Name Wirewound Resistors Res Wirewound 1.3K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 1.3K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details