Vishay Precision Group Wirewound Resistors CW02C20R00JE1214

Description
CW-2C-14 20 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 20 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C20R00JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C20R00JE1214
Wirewound Resistors 3110-CW02C20R00JE1214
CW-2C-14 20 5% E12 e3

CW-2C-14 20 5% E12 e3

Supplier's Site Datasheet
CW02C20R00JE1214 - CW02C20R00JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02C20R00JE1214
CW02C20R00JE1214
CW02C20R00JE1214 CW02C20R00JE1214
CW02C20R00JE1214

CW02C20R00JE1214

Supplier's Site
Resistor Wirewound, 20 Ohm, 2.5W, 5%; Resistance Vishay - 65K3881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 20 Ohm, 2.5W, 5%; Resistance Vishay
65K3881
Resistor Wirewound, 20 Ohm, 2.5W, 5%; Resistance Vishay 65K3881
RESISTOR WIREWOUND, 20 OHM, 2.5W, 5%; Resistance:20ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 20 OHM, 2.5W, 5%; Resistance:20ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C20R00JE1214 CW02C20R00JE1214 65K3881
Product Name Wirewound Resistors CW02C20R00JE1214 Resistor Wirewound, 20 Ohm, 2.5W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details