Vishay Precision Group Wirewound Resistors CW02C1K800JE12

Description
CW-2C 1.8K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 1.8K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K800JE12
Wirewound Resistors 3110-CW02C1K800JE12
CW-2C 1.8K 5% E12 e3

CW-2C 1.8K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K800JE12
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K800JE12
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 1.8K 5% E12 E3 Vishay - 70P8238 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.8K 5% E12 E3 Vishay
70P8238
Cw-2C 1.8K 5% E12 E3 Vishay 70P8238
CW-2C 1.8K 5% e12 E3

CW-2C 1.8K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K800JE12 CW02C1K800JE12 70P8238
Product Name Wirewound Resistors Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 1.8K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details