Vishay Precision Group Wirewound Resistors CW02C1K800JE7014

Description
CW-2C-14 1.8K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 1.8K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K800JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K800JE7014
Wirewound Resistors 3110-CW02C1K800JE7014
CW-2C-14 1.8K 5% E70 e3

CW-2C-14 1.8K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C1K800JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C1K800JE7014
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K800JE7014
Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 1.8K 5% E70 E3 Vishay - 70P8241 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.8K 5% E70 E3 Vishay
70P8241
Cw-2C-14 1.8K 5% E70 E3 Vishay 70P8241
CW-2C-14 1.8K 5% E70 e3

CW-2C-14 1.8K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K800JE7014 CW02C1K800JE7014 70P8241
Product Name Wirewound Resistors Res Wirewound 1.8K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 1.8K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details