Vishay Precision Group Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R300KE7014

Description
Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R300KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R300KE7014
Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R300KE7014
Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1R300KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R300KE7014
Wirewound Resistors 3110-CW02C1R300KE7014
CW-2C-14 1.3 10% E70 e3

CW-2C-14 1.3 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 1.3 10% E70 E3 Vishay - 70P8293 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.3 10% E70 E3 Vishay
70P8293
Cw-2C-14 1.3 10% E70 E3 Vishay 70P8293
CW-2C-14 1.3 10% E70 e3

CW-2C-14 1.3 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1R300KE7014 3110-CW02C1R300KE7014 70P8293
Product Name Res Wirewound 1.3 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 1.3 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details