Vishay Precision Group Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C19K00KE7014

Description
Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C19K00KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C19K00KE7014
Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C19K00KE7014
Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C19K00KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C19K00KE7014
Wirewound Resistors 3110-CW02C19K00KE7014
CW-2C-14 19K 10% E70 e3

CW-2C-14 19K 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 19K 10% E70 E3 Vishay - 70P8685 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 19K 10% E70 E3 Vishay
70P8685
Cw-2C-14 19K 10% E70 E3 Vishay 70P8685
CW-2C-14 19K 10% E70 e3

CW-2C-14 19K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C19K00KE7014 3110-CW02C19K00KE7014 70P8685
Product Name Res Wirewound 19K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 19K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details