Vishay Precision Group Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R740JS7314

Description
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R740JS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R740JS7314
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R740JS7314
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1R740JS7314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R740JS7314
Wirewound Resistors 3110-CW02C1R740JS7314
CW-2C-14 1.74 5% S73

CW-2C-14 1.74 5% S73

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay - 43C9720 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay
43C9720
Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay 43C9720
CW, 0.500 x 0.218", 1.74 Ohm, 5%

CW, 0.500 x 0.218", 1.74 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1R740JS7314 3110-CW02C1R740JS7314 43C9720
Product Name Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers