Vishay Precision Group Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K320JE1214

Description
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K320JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K320JE1214
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K320JE1214
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C1K320JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K320JE1214
Wirewound Resistors 3110-CW02C1K320JE1214
CW-2C-14 1.32K 5% E12 e3

CW-2C-14 1.32K 5% E12 e3

Supplier's Site Datasheet
Cw-2C-14 1.32K 5% E12 E3 Vishay - 70P8174 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.32K 5% E12 E3 Vishay
70P8174
Cw-2C-14 1.32K 5% E12 E3 Vishay 70P8174
CW-2C-14 1.32K 5% e12 E3

CW-2C-14 1.32K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K320JE1214 3110-CW02C1K320JE1214 70P8174
Product Name Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 1.32K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details