Vishay Precision Group Wirewound Resistors CW02C223R0JE12

Description
CW-2C 223 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 223 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C223R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C223R0JE12
Wirewound Resistors 3110-CW02C223R0JE12
CW-2C 223 5% E12 e3

CW-2C 223 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C223R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C223R0JE12
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C223R0JE12
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 223 5% E12 E3 Vishay - 70P8876 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 223 5% E12 E3 Vishay
70P8876
Cw-2C 223 5% E12 E3 Vishay 70P8876
CW-2C 223 5% e12 E3

CW-2C 223 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C223R0JE12 CW02C223R0JE12 70P8876
Product Name Wirewound Resistors Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 223 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 223 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers