Vishay Precision Group Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K550JE7014

Description
Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C1K550JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C1K550JE7014
Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K550JE7014
Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1K550JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K550JE7014
Wirewound Resistors 3110-CW02C1K550JE7014
CW-2C-14 1.55K 5% E70 e3

CW-2C-14 1.55K 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 1.55K 5% E70 E3 Vishay - 70P8209 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.55K 5% E70 E3 Vishay
70P8209
Cw-2C-14 1.55K 5% E70 E3 Vishay 70P8209
CW-2C-14 1.55K 5% E70 e3

CW-2C-14 1.55K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K550JE7014 3110-CW02C1K550JE7014 70P8209
Product Name Res Wirewound 1.55K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 1.55K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details