Vishay Precision Group Wirewound Resistors CW02C1K470KE70

Description
CW-2C 1.47K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 1.47K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K470KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K470KE70
Wirewound Resistors 3110-CW02C1K470KE70
CW-2C 1.47K 10% E70 e3

CW-2C 1.47K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C1K470KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C1K470KE70
Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K470KE70
Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 1.47K 10% E70 E3 Vishay - 70P8196 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.47K 10% E70 E3 Vishay
70P8196
Cw-2C 1.47K 10% E70 E3 Vishay 70P8196
CW-2C 1.47K 10% E70 e3

CW-2C 1.47K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K470KE70 CW02C1K470KE70 70P8196
Product Name Wirewound Resistors Res Wirewound 1.47K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 1.47K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1470 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers