Vishay Precision Group Wirewound Resistors CW02C1K200JE70

Description
CW-2C 1.2K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 1.2K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K200JE70
Wirewound Resistors 3110-CW02C1K200JE70
CW-2C 1.2K 5% E70 e3

CW-2C 1.2K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C1K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C1K200JE70
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K200JE70
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 1.2K 5% E70 E3 Vishay - 70P8151 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.2K 5% E70 E3 Vishay
70P8151
Cw-2C 1.2K 5% E70 E3 Vishay 70P8151
CW-2C 1.2K 5% E70 e3

CW-2C 1.2K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K200JE70 CW02C1K200JE70 70P8151
Product Name Wirewound Resistors Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 1.2K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details