Vishay Precision Group Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K000KE12

Description
Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K000KE12
Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K000KE12
Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C1K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K000KE12
Wirewound Resistors 3110-CW02C1K000KE12
CW-2C 1K 10% E12 e3

CW-2C 1K 10% E12 e3

Supplier's Site Datasheet
Cw-2C 1K 10% E12 E3 Vishay - 70P8137 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1K 10% E12 E3 Vishay
70P8137
Cw-2C 1K 10% E12 E3 Vishay 70P8137
CW-2C 1K 10% e12 E3

CW-2C 1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K000KE12 3110-CW02C1K000KE12 70P8137
Product Name Res Wirewound 1K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 1K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers