Vishay Precision Group Wirewound Resistors CW02C160R0JE1214

Description
CW-2C-14 160 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 160 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C160R0JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C160R0JE1214
Wirewound Resistors 3110-CW02C160R0JE1214
CW-2C-14 160 5% E12 e3

CW-2C-14 160 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C160R0JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C160R0JE1214
Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C160R0JE1214
Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 160 5% E12 E3 Vishay - 70P8616 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 160 5% E12 E3 Vishay
70P8616
Cw-2C-14 160 5% E12 E3 Vishay 70P8616
CW-2C-14 160 5% e12 E3

CW-2C-14 160 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C160R0JE1214 CW02C160R0JE1214 70P8616
Product Name Wirewound Resistors Res Wirewound 160 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 160 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 160 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details