Res Wirewound 20 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole
RES,Metal Alloy,20Ohms,5+/-% Tol,-30,30ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C20R00JB12 | CW02C20R00JB12 | 43C9876 |
| Product Name | Wirewound Resistors | Res Wirewound 20 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole | Res,metal Alloy,20Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 20 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | MetalAlloy |