Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; Ope...
CW-2C 1K 5% E73 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | CW02C1K000JE73 | 3110-CW02C1K000JE73 |
| Product Name | Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:2.5W; Ope... | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2.5 watts |