Vishay Precision Group Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K320JE12

Description
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K320JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K320JE12
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K320JE12
Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C1K320JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K320JE12
Wirewound Resistors 3110-CW02C1K320JE12
CW-2C 1.32K 5% E12 e3

CW-2C 1.32K 5% E12 e3

Supplier's Site Datasheet
Cw-2C 1.32K 5% E12 E3 Vishay - 70P8173 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.32K 5% E12 E3 Vishay
70P8173
Cw-2C 1.32K 5% E12 E3 Vishay 70P8173
CW-2C 1.32K 5% e12 E3

CW-2C 1.32K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K320JE12 3110-CW02C1K320JE12 70P8173
Product Name Res Wirewound 1.32K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 1.32K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 2-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers