Res Wirewound 190 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-2C 190 5% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | CW02C190R0JE12 | 3110-CW02C190R0JE12 |
| Product Name | Res Wirewound 190 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C |