Vishay Precision Group Wirewound Resistors CW02C1K200JE1214

Description
CW-2C-14 1.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 1.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K200JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K200JE1214
Wirewound Resistors 3110-CW02C1K200JE1214
CW-2C-14 1.2K 5% E12 e3

CW-2C-14 1.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K200JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K200JE1214
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K200JE1214
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 1.2K 5% E12 E3 Vishay - 70P8150 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.2K 5% E12 E3 Vishay
70P8150
Cw-2C-14 1.2K 5% E12 E3 Vishay 70P8150
CW-2C-14 1.2K 5% e12 E3

CW-2C-14 1.2K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K200JE1214 CW02C1K200JE1214 70P8150
Product Name Wirewound Resistors Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 1.2K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details