Vishay Precision Group Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K750JE12

Description
Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K750JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K750JE12
Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K750JE12
Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C1K750JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K750JE12
Wirewound Resistors 3110-CW02C1K750JE12
CW-2C 1.75K 5% E12 e3

CW-2C 1.75K 5% E12 e3

Supplier's Site Datasheet
Cw-2C 1.75K 5% E12 E3 Vishay - 70P8230 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.75K 5% E12 E3 Vishay
70P8230
Cw-2C 1.75K 5% E12 E3 Vishay 70P8230
CW-2C 1.75K 5% e12 E3

CW-2C 1.75K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K750JE12 3110-CW02C1K750JE12 70P8230
Product Name Res Wirewound 1.75K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 1.75K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR33JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers