Vishay Precision Group Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R000JE7014

Description
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R000JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R000JE7014
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R000JE7014
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1R000JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R000JE7014
Wirewound Resistors 3110-CW02C1R000JE7014
CW-2C-14 1 5% E70 e3

CW-2C-14 1 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 1 5% E70 E3 Vishay - 70P8256 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1 5% E70 E3 Vishay
70P8256
Cw-2C-14 1 5% E70 E3 Vishay 70P8256
CW-2C-14 1 5% E70 e3

CW-2C-14 1 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1R000JE7014 3110-CW02C1R000JE7014 70P8256
Product Name Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 1 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details