Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,15Ohms,5+/-% Tol,-30,30ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C15R00JS73 | CW02C15R00JS73 | 43C9797 |
| Product Name | Wirewound Resistors | Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 15 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | MetalAlloy |