Vishay Precision Group Wirewound Resistors CW02C1R740JE70

Description
CW-2C 1.74 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 1.74 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1R740JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R740JE70
Wirewound Resistors 3110-CW02C1R740JE70
CW-2C 1.74 5% E70 e3

CW-2C 1.74 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R740JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R740JE70
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R740JE70
Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 1.74 5% E70 E3 Vishay - 70P8328 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.74 5% E70 E3 Vishay
70P8328
Cw-2C 1.74 5% E70 E3 Vishay 70P8328
CW-2C 1.74 5% E70 e3

CW-2C 1.74 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1R740JE70 CW02C1R740JE70 70P8328
Product Name Wirewound Resistors Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 1.74 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.74 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details