Vishay Precision Group Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C223R0JE1214

Description
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C223R0JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C223R0JE1214
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C223R0JE1214
Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C223R0JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C223R0JE1214
Wirewound Resistors 3110-CW02C223R0JE1214
CW-2C-14 223 5% E12 e3

CW-2C-14 223 5% E12 e3

Supplier's Site Datasheet
Cw-2C-14 223 5% E12 E3 Vishay - 70P8877 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 223 5% E12 E3 Vishay
70P8877
Cw-2C-14 223 5% E12 E3 Vishay 70P8877
CW-2C-14 223 5% e12 E3

CW-2C-14 223 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C223R0JE1214 3110-CW02C223R0JE1214 70P8877
Product Name Res Wirewound 223 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 223 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details