QUAD LINE TRANSCEIVER, PDSO24, PLASTIC, MO-150AG, SSOP-24 Product overview: HIN208ECA from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN208ECA can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180641-HIN208ECA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: HIN208E
Manufacturer Pack Quantity: 58
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
RS-232 Transmitters/Recieve
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-HIN208ECA | 1180641-HIN208ECA | HIN208ECA |
| Product Name | Quad SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - HIN208ECA | |
| Device Type | Transceiver | Receiver; Transceiver | Transmitter |
| Data Rate | 230 kbps | 120 kbps | |
| Package Type | SSOP | SSOP | SOP; SSOP; SSOP24 |