Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180653-HIN211ECB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: HIN211E
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
RS-232 Transmitters/Recieve
IC TXRX 4/5 RS232 FULL 28SOIC Product overview: HIN211ECB from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN211ECB can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 4/4 28SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1180653-HIN211ECB | HIN211ECB | 710-HIN211ECB | HIN211ECB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN211ECB | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Receiver; Transceiver | Transmitter | Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | ||
| Data Rate | 230 kbps | 230 kbps |