Manufacturer: Intersil
Win Source Part Number: 1043393-HIN211CB-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LINE TRANSCEIVER, PDSO28 Product overview: HIN211CB-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN211CB-T can be used for catalog matching and distributor lookup.
RS-232 Transmitters/Recieve
IC TRANSCEIVER FULL 4/4 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1043393-HIN211CB-T | 710-HIN211CB-T | HIN211CB-T | HIN211CB-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN211CB-T | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Receiver; Transceiver | Transceiver | Transmitter | Receiver; Sensor Interface |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | ||
| Data Rate | 120 kbps | 120 kbps |