RS-232 Transmitters/Recieve
IC TXRX RS-232 5V 24-SOIC Product overview: HIN206CB from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN206CB can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1043380-HIN206CB
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN206CB | 710-HIN206CB | 1043380-HIN206CB |
| Product Name | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - HIN206CB | |
| Technology | RS232 | ||
| Device Type | Transmitter | Transceiver | Receiver; Transceiver |
| Package Type | SOIC; SOIC24 | SOIC | SOIC; 24-SOIC |