Renesas Electronics Corporation Datasheets for IC Clocks

IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 22
Product Name Notes
The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to...
The EL4585 is a PLL (Phase Lock Loop) sub-system, designed for video applications and also suitable for general purpose use up to 36MHz. In video applications, this device generates a...

<< Prev Next >>