Renesas Electronics Corporation 36 MHz, VIDEO CLOCK GENERATOR, PDIP16 EL4585CN

Description
Video Clock Generator, 36MHz, CMOS, PDIP16
Request a Quote Datasheet
Description
Video Clock Generator, 36MHz, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL4585CN - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 36MHz, CMOS, PDIP16

Video Clock Generator, 36MHz, CMOS, PDIP16

Supplier's Site Datasheet
36 MHz, VIDEO CLOCK GENERATOR, PDIP16 - EL4585CN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
36 MHz, VIDEO CLOCK GENERATOR, PDIP16
EL4585CN
36 MHz, VIDEO CLOCK GENERATOR, PDIP16 EL4585CN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4585CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
EL4585CN
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers EL4585CN
IC PHASE LOCK LOOP 16DIP

IC PHASE LOCK LOOP 16DIP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4585CN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
EL4585CN
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers EL4585CN
IC PLL VIDEO GP 36MHZ 16-DIP

IC PLL VIDEO GP 36MHZ 16-DIP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - EL4585CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
EL4585CN
Clock Generators, PLLs, Frequency Synthesizers EL4585CN
Phase Lock Loop (PLL) IC 36MHz 1 16-DIP (0.300", 7.62mm)

Phase Lock Loop (PLL) IC 36MHz 1 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - EL4585CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
EL4585CN
Clock Generators, PLLs, Frequency Synthesizers EL4585CN
Phase Lock Loop (PLL) IC 36MHz 1 16-DIP (0.300", 7.62mm)

Phase Lock Loop (PLL) IC 36MHz 1 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number EL4585CN EL4585CN EL4585CN EL4585CN EL4585CN
Product Name 36 MHz, VIDEO CLOCK GENERATOR, PDIP16 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface CMOS CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type DIP; PDIP PDIP; PDIP16 Through Hole DIP; 16-DIP (0.300\", 7.62mm)
Frequency 36 MHz 36 MHz 36 MHz 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-4ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
5 suppliers