Renesas Electronics Corporation CMOS Serial Real-Time Clock With RAM and Power Sense/Control CDP68HC68T1M2Z96

Description
The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to divide down a frequency input that can be supplied by the on-board oscillator in conjunction with an external crystal or by an external clock source. The internal oscillator can operate with a 32kHz, 1MHz, 2MHz, or 4MHz crystal. An external clock source with a 32kHz, 1MHz, 2MHz, 4MHz, 50Hz or 60Hz frequency can be used to drive the CDP68HC68T1. The time registers hold seconds, minutes, and hours, while the calendar registers hold day-of-week, date, month, and year information. The data is stored in BCD format. In addition, 12 or 24 hour operation can be selected. In 12 hour mode, an AM/PM indicator is provided. The T1 has a programmable output which can provide one of seven outputs for use elsewhere in the system.brbr Computer handshaking is controlled with a "wired-OR" interrupt output. The interrupt can be programmed to provide a signal as the result of: ol liAn alarm programmed to occur at a predetermined combination of seconds, minutes, and hours./li liOne of 15 periodic interrupts ranging from sub-second to once per day frequency./li liA power fail detect. The PSE output and the VSYS input are used for external power control. The span style="text-decorati on: overline"CPUR/span output is available to reset the processor under power-down conditions. span style="text-decorati on: overline"CPUR/span is enabled under software control and can also be activated via the CDP68HC68T1's watchdog. If enabled, the watchdog requires a periodic toggle of the CE pin without a serial transfer./li /ol
Request a Quote Datasheet
Description
The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to divide down a frequency input that can be supplied by the on-board oscillator in conjunction with an external crystal or by an external clock source. The internal oscillator can operate with a 32kHz, 1MHz, 2MHz, or 4MHz crystal. An external clock source with a 32kHz, 1MHz, 2MHz, 4MHz, 50Hz or 60Hz frequency can be used to drive the CDP68HC68T1. The time registers hold seconds, minutes, and hours, while the calendar registers hold day-of-week, date, month, and year information. The data is stored in BCD format. In addition, 12 or 24 hour operation can be selected. In 12 hour mode, an AM/PM indicator is provided. The T1 has a programmable output which can provide one of seven outputs for use elsewhere in the system.brbr Computer handshaking is controlled with a "wired-OR" interrupt output. The interrupt can be programmed to provide a signal as the result of: ol liAn alarm programmed to occur at a predetermined combination of seconds, minutes, and hours./li liOne of 15 periodic interrupts ranging from sub-second to once per day frequency./li liA power fail detect. The PSE output and the VSYS input are used for external power control. The span style="text-decorati on: overline"CPUR/span output is available to reset the processor under power-down conditions. span style="text-decorati on: overline"CPUR/span is enabled under software control and can also be activated via the CDP68HC68T1's watchdog. If enabled, the watchdog requires a periodic toggle of the CE pin without a serial transfer./li /ol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Serial Real-Time Clock With RAM and Power Sense/Control - CDP68HC68T1M2Z96 - Renesas Electronics Corporation
Milpitas, CA, USA
CMOS Serial Real-Time Clock With RAM and Power Sense/Control
CDP68HC68T1M2Z96
CMOS Serial Real-Time Clock With RAM and Power Sense/Control CDP68HC68T1M2Z96
The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to divide down a frequency input that can be supplied by the on-board oscillator in conjunction with an external crystal or by an external clock source. The internal oscillator can operate with a 32kHz, 1MHz, 2MHz, or 4MHz crystal. An external clock source with a 32kHz, 1MHz, 2MHz, 4MHz, 50Hz or 60Hz frequency can be used to drive the CDP68HC68T1. The time registers hold seconds, minutes, and hours, while the calendar registers hold day-of-week, date, month, and year information. The data is stored in BCD format. In addition, 12 or 24 hour operation can be selected. In 12 hour mode, an AM/PM indicator is provided. The T1 has a programmable output which can provide one of seven outputs for use elsewhere in the system.brbr Computer handshaking is controlled with a "wired-OR" interrupt output. The interrupt can be programmed to provide a signal as the result of: ol liAn alarm programmed to occur at a predetermined combination of seconds, minutes, and hours./li liOne of 15 periodic interrupts ranging from sub-second to once per day frequency./li liA power fail detect. The PSE output and the VSYS input are used for external power control. The span style="text-decorati on: overline"CPUR/span output is available to reset the processor under power-down conditions. span style="text-decorati on: overline"CPUR/span is enabled under software control and can also be activated via the CDP68HC68T1's watchdog. If enabled, the watchdog requires a periodic toggle of the CE pin without a serial transfer./li /ol

The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to divide down a frequency input that can be supplied by the on-board oscillator in conjunction with an external crystal or by an external clock source. The internal oscillator can operate with a 32kHz, 1MHz, 2MHz, or 4MHz crystal. An external clock source with a 32kHz, 1MHz, 2MHz, 4MHz, 50Hz or 60Hz frequency can be used to drive the CDP68HC68T1. The time registers hold seconds, minutes, and hours, while the calendar registers hold day-of-week, date, month, and year information. The data is stored in BCD format. In addition, 12 or 24 hour operation can be selected. In 12 hour mode, an AM/PM indicator is provided. The T1 has a programmable output which can provide one of seven outputs for use elsewhere in the system.brbr Computer handshaking is controlled with a "wired-OR" interrupt output. The interrupt can be programmed to provide a signal as the result of: ol liAn alarm programmed to occur at a predetermined combination of seconds, minutes, and hours./li liOne of 15 periodic interrupts ranging from sub-second to once per day frequency./li liA power fail detect. The PSE output and the VSYS input are used for external power control. The span style="text-decoration: overline"CPUR/span output is available to reset the processor under power-down conditions. span style="text-decoration: overline"CPUR/span is enabled under software control and can also be activated via the CDP68HC68T1's watchdog. If enabled, the watchdog requires a periodic toggle of the CE pin without a serial transfer./li /ol

Supplier's Site Datasheet
Real Time Clocks - CDP68HC68T1M2Z96-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
CDP68HC68T1M2Z96-ND
Real Time Clocks CDP68HC68T1M2Z96-ND
"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1M2Z96
112576-CDP68HC68T1M2Z96
Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1M2Z96 112576-CDP68HC68T1M2Z96
Manufacturer: Intersil Win Source Part Number: 112576-CDP68HC68T1M2 Z96 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Memory Size: 32B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.2 V to 6 V Current - Timekeeping (Max): 20μA to 500μA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 112576-CDP68HC68T1M2Z96
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 32B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 6 V
Current - Timekeeping (Max): 20μA to 500μA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-CDP68HC68T1M2Z96
Clock and Timing IC 690-CDP68HC68T1M2Z96
IC RTC CLK/CALENDAR SPI 16SOIC Product overview: CDP68HC68T1M2Z96 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-CDP68HC68T1M2Z96 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SPI 16SOIC Product overview: CDP68HC68T1M2Z96 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-CDP68HC68T1M2Z96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - CDP68HC68T1M2Z96 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
CDP68HC68T1M2Z96
Clock/Timing - Real Time Clocks CDP68HC68T1M2Z96
IC RTC CLK/CALENDAR SPI 16-SOIC

IC RTC CLK/CALENDAR SPI 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - CDP68HC68T1M2Z96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
CDP68HC68T1M2Z96
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks CDP68HC68T1M2Z96
IC RTC CLK/CALENDAR SPI 16SOIC

IC RTC CLK/CALENDAR SPI 16SOIC

Supplier's Site
Real Time Clocks - CDP68HC68T1M2Z96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
CDP68HC68T1M2Z96
Real Time Clocks CDP68HC68T1M2Z96
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-SOIC (0.295", 7.50mm Width)

Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDP68HC68T1M2Z96 CDP68HC68T1M2Z96-ND 112576-CDP68HC68T1M2Z96 690-CDP68HC68T1M2Z96 CDP68HC68T1M2Z96 CDP68HC68T1M2Z96 CDP68HC68T1M2Z96
Product Name CMOS Serial Real-Time Clock With RAM and Power Sense/Control Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1M2Z96 Clock and Timing IC Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type PDIP; SOIC Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" Surface Mount; 16-SOIC Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3 to 6 volts 3 to 6 volts 2.2 to 6 volts 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data