Manufacturer: Intersil
Win Source Part Number: 772306-HD3-4702-9Z
Packaging: Tube
Type: Bit Rate Generator
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Frequency - Max: 1MHz
Number of Circuits: 1
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: Clock, Crystal
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: HD-4702
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"Bit Rate Generator IC 1MHz 1 16-DIP (0.300"", 7.62mm)"
IC BIT RATE GEN 16DIP Product overview: HD3-4702-9Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HD3-4702-9Z can be used for catalog matching and distributor lookup.
Bit Rate Generator IC 1MHz 1 16-DIP (0.300", 7.62mm)
IC BIT RATE GEN CMOS 16DIP
IC BIT RATE GEN CMOS 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 772306-HD3-4702-9Z | HD3-4702-9Z-ND | 728-HD3-4702-9Z | HD3-4702-9Z | HD3-4702-9Z | HD3-4702-9Z |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HD3-4702-9Z | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Bit Rate Generator; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | DIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Tube | DIP; 16-DIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |