Manufacturer: Elantec
Win Source Part Number: 1171279-EL4584CN
Manufacturer Homepage: www.elantec.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Video Clock Generator, 36MHz, CMOS, PDIP16
Video Clock Generator, 36MHz, CMOS, PDIP16
IC PHASE LOCK LOOP 16DIP Product overview: EL4584CN from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-EL4584CN can be used for catalog matching and distributor lookup.
IC PLL VIDEO GP 36MHZ 16-DIP
IC PHASE LOCK LOOP 16DIP
Phase Lock Loop (PLL) IC 36MHz 1 16-DIP (0.300", 7.62mm)
Phase Lock Loop (PLL) IC 36MHz 1 16-DIP (0.300", 7.62mm)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 1171279-EL4584CN | EL4584CN | 728-EL4584CN | EL4584CN | EL4584CN | EL4584CN |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4584CN | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS | CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | DIP; PDIP | Tube | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 5 volts | 5 volts | 5 volts |