Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9ZML1232EKILF

Description
IC DB1200ZL OEM MUX DERIV 72QFN
Datasheet
Description
IC DB1200ZL OEM MUX DERIV 72QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9ZML1232EKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9ZML1232EKILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9ZML1232EKILF
IC DB1200ZL OEM MUX DERIV 72QFN

IC DB1200ZL OEM MUX DERIV 72QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9ZML1232EKILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9ZML1232EKILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9ZML1232EKILF
IC DB1200ZL OEM MUX DERIV 72QFN

IC DB1200ZL OEM MUX DERIV 72QFN

Supplier's Site
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas - 71AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas
71AC4146
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas 71AC4146
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes

CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9ZML1232EKILF 9ZML1232EKILF 71AC4146
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas
Device Type Clock Generator Clock Generator Clock Buffer; Real Time Clock; Clock Generator
Package Type Surface Mount; Surface Mount QFN
Frequency 400 MHz 400 MHz 400 MHz
Bus Interface HCSL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-4T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers