The CSP2510DPGG is a phase-lock loop (PLL) clock driver designed for synchronous DRAM applications. It operates at a supply voltage of 3.3V and supports an operating frequency range from 50MHz to 175MHz. The device features a single clock input that distributes the signal to ten low-skew outputs, ensuring minimal phase error of less than ±150ps at 166MHz and peak-to-peak jitter of less than ±75ps. The CSP2510DPGG includes an external feedback pin for synchronization and does not require external RC networks for loop stability, simplifying the design and reducing component count. It is packaged in a 24-pin TSSOP and is rated for operation within a temperature range of 0°C to 85°C, with an option for industrial temperature range on special order. This product is suitable for applications in PC motherboards and workstations.
"Driver, PLL, Zero Delay Buffer IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC CLK DVR PLL ZDB 1:10 24TSSOP
Driver, PLL, Zero Delay Buffer IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC CLK DVR PLL ZDB 1:10 24TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2000-5-ND | CSP2510DPGG | CSP2510DPGG | CSP2510DPGG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Generator | Clock Driver | Driver, PLL, Zero Delay Buffer; Clock Generator |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |