Renesas Electronics Corporation Clock/Timing - Application Specific 9ZXL0652EKILF

Description
DB600ZL OEM DERIV "LITE" + WRTLK
Description
DB600ZL OEM DERIV "LITE" + WRTLK
Datasheet
Datasheet Summary
Powered by GS/AI

The 9ZXL0652EKILF is a 6-output zero-delay/fanout buffer designed for PCIe Gen1,Äì5 and UPI applications, featuring hardware SMBus write protection to prevent accidental writes. It operates within a temperature range of -40°C to +85°C and supports low-power HCSL outputs. The device integrates terminations, eliminating the need for up to four external resistors per output pair. Each output includes an OE# pin to facilitate the PCIe CLKREQ# function for low power states. The part supports selectable PLL bandwidths to minimize jitter peaking in cascaded PLL configurations and is compatible with spread spectrum techniques. Key specifications include a phase jitter of less than 24fs RMS for PCIe Gen5 in fanout buffer mode and less than 22fs RMS in zero-delay buffer mode. The 9ZXL0652EKILF is suitable for high-performance computing, servers, networking, and industrial control applications.

Datasheet Summary
Powered by GS/AI

The 9ZXL0652EKILF is a 6-output zero-delay/fanout buffer designed for PCIe Gen1,Äì5 and UPI applications, featuring hardware SMBus write protection to prevent accidental writes. It operates within a temperature range of -40°C to +85°C and supports low-power HCSL outputs. The device integrates terminations, eliminating the need for up to four external resistors per output pair. Each output includes an OE# pin to facilitate the PCIe CLKREQ# function for low power states. The part supports selectable PLL bandwidths to minimize jitter peaking in cascaded PLL configurations and is compatible with spread spectrum techniques. Key specifications include a phase jitter of less than 24fs RMS for PCIe Gen5 in fanout buffer mode and less than 22fs RMS in zero-delay buffer mode. The 9ZXL0652EKILF is suitable for high-performance computing, servers, networking, and industrial control applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 9ZXL0652EKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9ZXL0652EKILF
Clock/Timing - Application Specific 9ZXL0652EKILF
DB600ZL OEM DERIV "LITE" + WRTLK

DB600ZL OEM DERIV "LITE" + WRTLK

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number 9ZXL0652EKILF
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY22394FXI - CY22394FXI - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL
Package Type PG-TSSOP-16
View Details
6 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
3 suppliers