Renesas Electronics Corporation Clock/Timing - Application Specific 9ZX21200BKLFT

Description
IC Z-BUFFER 12OUT DIFF 56MLF
Description
IC Z-BUFFER 12OUT DIFF 56MLF
Datasheet
Datasheet Summary
Powered by GS/AI

The 9ZX21200BKLFT is a 12-output differential Z-buffer designed for PCIe Gen3 and QPI applications. It operates within a temperature range of 0 to +70°C and is packaged in a 56-pin VFQFPN format. This component features a Z-PLL that is SS compatible, making it suitable for high-speed data transmission. The device includes multiple differential inputs and outputs, as well as control pins for power management and configuration. It is ideal for applications requiring robust clock and timing solutions in high-performance computing environments.

Datasheet Summary
Powered by GS/AI

The 9ZX21200BKLFT is a 12-output differential Z-buffer designed for PCIe Gen3 and QPI applications. It operates within a temperature range of 0 to +70°C and is packaged in a 56-pin VFQFPN format. This component features a Z-PLL that is SS compatible, making it suitable for high-speed data transmission. The device includes multiple differential inputs and outputs, as well as control pins for power management and configuration. It is ideal for applications requiring robust clock and timing solutions in high-performance computing environments.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 9ZX21200BKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9ZX21200BKLFT
Clock/Timing - Application Specific 9ZX21200BKLFT
IC Z-BUFFER 12OUT DIFF 56MLF

IC Z-BUFFER 12OUT DIFF 56MLF

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number 9ZX21200BKLFT
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details