PCI Express (PCIe) IC 100MHz 1 Output 32-VFQFPN (5x5)
IC CLOCK GENERATOR 32-VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 9SQL4954BNLGI8-ND | 9SQL4954BNLGI8 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 100 MHz | 100 MHz |