The 9UM709BGLF is an ultra-low power programmable main clock specifically designed for the VIA VX900 chipset. It features multiple output options, including two pairs of 0.7V differential push-pull CPU outputs, four pairs of 0.7V differential push-pull PCIEX outputs, and various single-ended outputs for SATA, USB, AGP, GFX, and PCI. The device supports a cycle-to-cycle jitter of less than 85ps for CPU outputs and less than 125ps for PCIEX outputs, with a frequency accuracy of +/- 100ppm across all output clocks. This clock generator utilizes a low voltage core of 1.5V, making it suitable for ultra-low power applications. It supports programmable spread percentage and frequency, and requires an external 14.318MHz crystal for operation. The device includes integrated 33-ohm series resistors on all differential outputs, eliminating the need for external 50Ω resistors to ground. Additionally, it offers programmable output skew and watchdog safe frequency options, making it versatile for various applications. The 9UM709BGLF is available in a 48-pin TSSOP package and operates within a temperature range of 0 to +70°C.
IC CLOCK / IC Output Product overview: 9UM709BGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9UM709BGLF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-9UM709BGLF | 9UM709BGLF |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific |
| Package Type | Bulk |