The 9UMS9633BKILFT is an ultra mobile PC clock designed for applications requiring an industrial temperature range of -40 to +85°C. It features a 48-pin SSOP package and supports low power differential outputs, making it suitable for ultra-low voltage CPUs operating at frequencies between 67 to 167 MHz. The device includes multiple output pairs: three CPU low power differential push-pull pairs, three SRC low power differential push-pull pairs, and clock outputs for LCD and DOT applications. Key specifications include a 14.31818 MHz reference output, integrated voltage regulation, and series resistors on differential outputs, which eliminate the need for external resistors. The clock also incorporates dedicated pins for power management and testing, enhancing its usability in various designs. The product is lead-free and RoHS compliant, making it a viable option for environmentally conscious projects.
Ultra Mobile PC (UMPC) Fanout Buffer (Distribution) IC 166.67MHz 1 Output 48-VFQFPN (6x6)
IC CLOCK PC ULT MOBILE 48-VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 800-1829-2-ND | 9UMS9633BKILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.43 to 3.46 volts | |
| Frequency | 167 MHz | 167 MHz |