The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to divide down a frequency input that can be supplied by the on-board oscillator in conjunction with an external crystal or by an external clock source. The internal oscillator can operate with a 32kHz, 1MHz, 2MHz, or 4MHz crystal. An external clock source with a 32kHz, 1MHz, 2MHz, 4MHz, 50Hz or 60Hz frequency can be used to drive the CDP68HC68T1. The time registers hold seconds, minutes, and hours, while the calendar registers hold day-of-week, date, month, and year information. The data is stored in BCD format. In addition, 12 or 24 hour operation can be selected. In 12 hour mode, an AM/PM indicator is provided. The T1 has a programmable output which can provide one of seven outputs for use elsewhere in the system.brbr Computer handshaking is controlled with a "wired-OR" interrupt output. The interrupt can be programmed to provide a signal as the result of: ol liAn alarm programmed to occur at a predetermined combination of seconds, minutes, and hours./li liOne of 15 periodic interrupts ranging from sub-second to once per day frequency./li liA power fail detect. The PSE output and the VSYS input are used for external power control. The span style="text-decorati
"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295"", 7.50mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR SPI 20SOIC
IC RTC CLK/CALENDAR SPI 20-SOIC
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDP68HC68T1MZ96 | CDP68HC68T1MZ96-ND | CDP68HC68T1MZ96 | CDP68HC68T1MZ96 | CDP68HC68T1MZ96 |
| Product Name | CMOS Serial Real-Time Clock With RAM and Power Sense/Control | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | PDIP; SOIC | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |